API Delevan, Inc. Fixed Inductors 1537R-58H

Description
43µH Unshielded Molded Inductor 194mA 2.7Ohm Max Axial
Request a Quote Datasheet
Description
43µH Unshielded Molded Inductor 194mA 2.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-58H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-58H-ND
Fixed Inductors 1537R-58H-ND
43µH Unshielded Molded Inductor 194mA 2.7Ohm Max Axial

43µH Unshielded Molded Inductor 194mA 2.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-58H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5695-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - RC-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details