API Delevan, Inc. Fixed Inductors 1537R-51F

Description
33µH Unshielded Molded Inductor 185mA 3Ohm Max Axial
Request a Quote Datasheet
Description
33µH Unshielded Molded Inductor 185mA 3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-51F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-51F-ND
Fixed Inductors 1537R-51F-ND
33µH Unshielded Molded Inductor 185mA 3Ohm Max Axial

33µH Unshielded Molded Inductor 185mA 3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-51F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers