API Delevan, Inc. Fixed Inductors 1537R-50F

Description
30µH Unshielded Molded Inductor 191mA 2.8Ohm Max Axial
Request a Quote Datasheet
Description
30µH Unshielded Molded Inductor 191mA 2.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-50F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-50F-ND
Fixed Inductors 1537R-50F-ND
30µH Unshielded Molded Inductor 191mA 2.8Ohm Max Axial

30µH Unshielded Molded Inductor 191mA 2.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-50F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1670421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1300 microH
Lead Style Radial; Radial
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-1N5 0201CT-1N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers