API Delevan, Inc. Fixed Inductors 1537R-36G

Description
10µH Unshielded Molded Inductor 335mA 900mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Molded Inductor 335mA 900mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-36G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-36G-ND
Fixed Inductors 1537R-36G-ND
10µH Unshielded Molded Inductor 335mA 900mOhm Max Axial

10µH Unshielded Molded Inductor 335mA 900mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-36G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Common Mode Chokes - 1857562 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details