API Delevan, Inc. Fixed Inductors 1537R-30G

Description
5.6µH Unshielded Molded Inductor 565mA 320mOhm Max Axial
Request a Quote Datasheet
Description
5.6µH Unshielded Molded Inductor 565mA 320mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-30G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-30G-ND
Fixed Inductors 1537R-30G-ND
5.6µH Unshielded Molded Inductor 565mA 320mOhm Max Axial

5.6µH Unshielded Molded Inductor 565mA 320mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-30G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - 1-1676949-4 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 5.6 microH
View Details