API Delevan, Inc. Fixed Inductors 1537R-30F

Description
5.6µH Unshielded Molded Inductor 565mA 320mOhm Max Axial
Request a Quote Datasheet
Description
5.6µH Unshielded Molded Inductor 565mA 320mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-30F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-30F-ND
Fixed Inductors 1537R-30F-ND
5.6µH Unshielded Molded Inductor 565mA 320mOhm Max Axial

5.6µH Unshielded Molded Inductor 565mA 320mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-30F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-0N6 0201CT-0N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details