API Delevan, Inc. Fixed Inductors 1537R-28G

Description
4.7µH Unshielded Molded Inductor 294mA 2.6Ohm Max Axial
Request a Quote Datasheet
Description
4.7µH Unshielded Molded Inductor 294mA 2.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-28G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-28G-ND
Fixed Inductors 1537R-28G-ND
4.7µH Unshielded Molded Inductor 294mA 2.6Ohm Max Axial

4.7µH Unshielded Molded Inductor 294mA 2.6Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-28G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678493 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details