API Delevan, Inc. Fixed Inductors 1537R-22K

Description
2.7µH Unshielded Molded Inductor 430mA 1.2Ohm Max Axial
Request a Quote Datasheet
Description
2.7µH Unshielded Molded Inductor 430mA 1.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1537R-22KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1537R-22KTR-ND
Fixed Inductors 197-1537R-22KTR-ND
2.7µH Unshielded Molded Inductor 430mA 1.2Ohm Max Axial

2.7µH Unshielded Molded Inductor 430mA 1.2Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1537R-22KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1537R-22KCT-ND
Fixed Inductors 197-1537R-22KCT-ND
FIXED IND 2.7UH 430MA 1.2 OHM TH

FIXED IND 2.7UH 430MA 1.2 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1537R-22KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910368 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details