API Delevan, Inc. Fixed Inductors 1537R-22H

Description
2.7µH Unshielded Molded Inductor 430mA 1.2Ohm Max Axial
Request a Quote Datasheet
Description
2.7µH Unshielded Molded Inductor 430mA 1.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-22H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-22H-ND
Fixed Inductors 1537R-22H-ND
2.7µH Unshielded Molded Inductor 430mA 1.2Ohm Max Axial

2.7µH Unshielded Molded Inductor 430mA 1.2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-22H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers