API Delevan, Inc. Fixed Inductors 1537R-22G

Description
2.7µH Unshielded Molded Inductor 430mA 1.2Ohm Max Axial
Request a Quote Datasheet
Description
2.7µH Unshielded Molded Inductor 430mA 1.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-22G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-22G-ND
Fixed Inductors 1537R-22G-ND
2.7µH Unshielded Molded Inductor 430mA 1.2Ohm Max Axial

2.7µH Unshielded Molded Inductor 430mA 1.2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-22G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911197P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 20 ohms
Rated DC Current 90 milliamps
Lead Style Axial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details