2.7µH Unshielded Molded Inductor 430mA 1.2Ohm Max Axial
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1537R-22F-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole |
| Core Material | Phenolic |
| Configuration | Fixed |
| Inductance Tolerance | 1 (+/- %) |