API Delevan, Inc. Fixed Inductors 1537R-10G

Description
820nH Unshielded Molded Inductor 1.02A 220mOhm Max Axial
Request a Quote Datasheet
Description
820nH Unshielded Molded Inductor 1.02A 220mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-10G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-10G-ND
Fixed Inductors 1537R-10G-ND
820nH Unshielded Molded Inductor 1.02A 220mOhm Max Axial

820nH Unshielded Molded Inductor 1.02A 220mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-10G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 330 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details