API Delevan, Inc. Fixed Inductors 1537R-08J

Description
680nH Unshielded Molded Inductor 1.22A 150mOhm Max Axial
Request a Quote Datasheet
Description
680nH Unshielded Molded Inductor 1.22A 150mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-08J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-08J-ND
Fixed Inductors 1537R-08J-ND
680nH Unshielded Molded Inductor 1.22A 150mOhm Max Axial

680nH Unshielded Molded Inductor 1.22A 150mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-08J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
High Frequency & RF Inductors - 1-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-5717-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details