API Delevan, Inc. Fixed Inductors 1537R-07J

Description
560nH Unshielded Molded Inductor 1.29A 135mOhm Max Axial
Request a Quote Datasheet
Description
560nH Unshielded Molded Inductor 1.29A 135mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-07J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-07J-ND
Fixed Inductors 1537R-07J-ND
560nH Unshielded Molded Inductor 1.29A 135mOhm Max Axial

560nH Unshielded Molded Inductor 1.29A 135mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-07J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Leaded Inductors - 1910649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 70
View Details