API Delevan, Inc. Fixed Inductors 1537R-02M

Description
220nH Unshielded Molded Inductor 2.02A 55mOhm Max Axial
Request a Quote Datasheet
Description
220nH Unshielded Molded Inductor 2.02A 55mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-02M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-02M-ND
Fixed Inductors 1537R-02M-ND
220nH Unshielded Molded Inductor 2.02A 55mOhm Max Axial

220nH Unshielded Molded Inductor 2.02A 55mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-02M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT80-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Leaded Inductors - 1620205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details