API Delevan, Inc. Fixed Inductors 1537R-00F

Description
150nH Unshielded Molded Inductor 2.74A 30mOhm Max Axial
Request a Quote Datasheet
Description
150nH Unshielded Molded Inductor 2.74A 30mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-00F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-00F-ND
Fixed Inductors 1537R-00F-ND
150nH Unshielded Molded Inductor 2.74A 30mOhm Max Axial

150nH Unshielded Molded Inductor 2.74A 30mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-00F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details