API Delevan, Inc. Fixed Inductors 1537-94F

Description
240µH Unshielded Molded Inductor 115mA 7.8Ohm Max Axial
Request a Quote Datasheet
Description
240µH Unshielded Molded Inductor 115mA 7.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-94F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-94F-ND
Fixed Inductors 1537-94F-ND
240µH Unshielded Molded Inductor 115mA 7.8Ohm Max Axial

240µH Unshielded Molded Inductor 115mA 7.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-94F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Leaded Inductors - 1910677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 70
View Details