API Delevan, Inc. Fixed Inductors 1537-86H

Description
160µH Unshielded Molded Inductor 126mA 6.4Ohm Max Axial
Request a Quote Datasheet
Description
160µH Unshielded Molded Inductor 126mA 6.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-86H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-86H-ND
Fixed Inductors 1537-86H-ND
160µH Unshielded Molded Inductor 126mA 6.4Ohm Max Axial

160µH Unshielded Molded Inductor 126mA 6.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-86H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers