API Delevan, Inc. Fixed Inductors 1537-84G

Description
150µH Unshielded Molded Inductor 130mA 6.05Ohm Max Axial
Request a Quote Datasheet
Description
150µH Unshielded Molded Inductor 130mA 6.05Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-84G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-84G-ND
Fixed Inductors 1537-84G-ND
150µH Unshielded Molded Inductor 130mA 6.05Ohm Max Axial

150µH Unshielded Molded Inductor 130mA 6.05Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-84G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678554 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers