API Delevan, Inc. Fixed Inductors 1537-84F

Description
150µH Unshielded Molded Inductor 130mA 6.05Ohm Max Axial
Request a Quote Datasheet
Description
150µH Unshielded Molded Inductor 130mA 6.05Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-84F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-84F-ND
Fixed Inductors 1537-84F-ND
150µH Unshielded Molded Inductor 130mA 6.05Ohm Max Axial

150µH Unshielded Molded Inductor 130mA 6.05Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-84F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-1676958-2 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers