API Delevan, Inc. Fixed Inductors 1537-78J

Description
110µH Unshielded Molded Inductor 144mA 4.9Ohm Max Axial
Request a Quote Datasheet
Description
110µH Unshielded Molded Inductor 144mA 4.9Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-78J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-78J-ND
Fixed Inductors 1537-78J-ND
110µH Unshielded Molded Inductor 144mA 4.9Ohm Max Axial

110µH Unshielded Molded Inductor 144mA 4.9Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-78J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 80.75 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers