API Delevan, Inc. Fixed Inductors 1537-76J

Description
100µH Unshielded Inductor 151mA 4.5Ohm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Inductor 151mA 4.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1095-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1095-1-ND
Fixed Inductors 1134-1095-1-ND
100µH Unshielded Inductor 151mA 4.5Ohm Max Axial

100µH Unshielded Inductor 151mA 4.5Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1095-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1095-2-ND
Fixed Inductors 1134-1095-2-ND
100µH Unshielded Inductor 151mA 4.5Ohm Max Axial

100µH Unshielded Inductor 151mA 4.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1095-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE39NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
High Frequency & RF Inductors - 1879812-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details