API Delevan, Inc. Fixed Inductors 1537-76G

Description
100µH Unshielded Molded Inductor 151mA 4.5Ohm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Molded Inductor 151mA 4.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-76G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-76G-ND
Fixed Inductors 1537-76G-ND
100µH Unshielded Molded Inductor 151mA 4.5Ohm Max Axial

100µH Unshielded Molded Inductor 151mA 4.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-76G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIRCH-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Surface Mount Inductors - 1857960 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Standards and Certifications RoHS
View Details