API Delevan, Inc. Fixed Inductors 1537-74J

Description
91µH Unshielded Molded Inductor 154mA 4.3Ohm Max Axial
Request a Quote Datasheet
Description
91µH Unshielded Molded Inductor 154mA 4.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-74J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-74J-ND
Fixed Inductors 1537-74J-ND
91µH Unshielded Molded Inductor 154mA 4.3Ohm Max Axial

91µH Unshielded Molded Inductor 154mA 4.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-74J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - 2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details