API Delevan, Inc. Fixed Inductors 1537-68J

Description
68µH Unshielded Molded Inductor 176mA 3.3Ohm Max Axial
Request a Quote Datasheet
Description
68µH Unshielded Molded Inductor 176mA 3.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-68J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-68J-ND
Fixed Inductors 1537-68J-ND
68µH Unshielded Molded Inductor 176mA 3.3Ohm Max Axial

68µH Unshielded Molded Inductor 176mA 3.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-68J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620282 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details