API Delevan, Inc. Fixed Inductors 1537-66J

Description
62µH Unshielded Molded Inductor 180mA 3.15Ohm Max Axial
Request a Quote Datasheet
Description
62µH Unshielded Molded Inductor 180mA 3.15Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-66J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-66J-ND
Fixed Inductors 1537-66J-ND
62µH Unshielded Molded Inductor 180mA 3.15Ohm Max Axial

62µH Unshielded Molded Inductor 180mA 3.15Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-66J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smd Inductor 4.7 H@6.0A Rohs Compliant Triad Magnetics - 55X4274 - Newark, An Avnet Company
Specs
Mounting Option Surface Mount Technology
Standards and Certifications RoHS
View Details
Leaded Inductors - 1730043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details