API Delevan, Inc. Fixed Inductors 1537-62H

Description
51µH Unshielded Molded Inductor 189mA 2.85Ohm Max Axial
Request a Quote Datasheet
Description
51µH Unshielded Molded Inductor 189mA 2.85Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-62H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-62H-ND
Fixed Inductors 1537-62H-ND
51µH Unshielded Molded Inductor 189mA 2.85Ohm Max Axial

51µH Unshielded Molded Inductor 189mA 2.85Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-62H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8121 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers