API Delevan, Inc. Fixed Inductors 1537-62G

Description
51µH Unshielded Molded Inductor 189mA 2.85Ohm Max Axial
Request a Quote Datasheet
Description
51µH Unshielded Molded Inductor 189mA 2.85Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-62G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-62G-ND
Fixed Inductors 1537-62G-ND
51µH Unshielded Molded Inductor 189mA 2.85Ohm Max Axial

51µH Unshielded Molded Inductor 189mA 2.85Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-62G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers