API Delevan, Inc. Fixed Inductors 1537-50G

Description
30µH Unshielded Molded Inductor 191mA 2.8Ohm Max Axial
Request a Quote Datasheet
Description
30µH Unshielded Molded Inductor 191mA 2.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-50G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-50G-ND
Fixed Inductors 1537-50G-ND
30µH Unshielded Molded Inductor 191mA 2.8Ohm Max Axial

30µH Unshielded Molded Inductor 191mA 2.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-50G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Leaded Inductors - 1660182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47000 microH
Lead Style Axial; Axial
View Details