API Delevan, Inc. Fixed Inductors 1537-47J

Description
27µH Unshielded Molded Inductor 198mA 2.6Ohm Max Axial
Request a Quote Datasheet
Description
27µH Unshielded Molded Inductor 198mA 2.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-47J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-47J-ND
Fixed Inductors 1537-47J-ND
27µH Unshielded Molded Inductor 198mA 2.6Ohm Max Axial

27µH Unshielded Molded Inductor 198mA 2.6Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-47J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2362SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2700 microH
View Details
Common Mode Chokes - 486-DKIH-3352-12D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details