API Delevan, Inc. Fixed Inductors 1537-38K

Description
12µH Unshielded Molded Inductor 305mA 1.1Ohm Max Axial
Request a Quote Datasheet
Description
12µH Unshielded Molded Inductor 305mA 1.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-38K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-38K-ND
Fixed Inductors 1537-38K-ND
12µH Unshielded Molded Inductor 305mA 1.1Ohm Max Axial

12µH Unshielded Molded Inductor 305mA 1.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-38K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details