API Delevan, Inc. Fixed Inductors 1537-36J

Description
10µH Unshielded Molded Inductor 335mA 900mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Molded Inductor 335mA 900mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-36J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-36J-ND
Fixed Inductors 1537-36J-ND
10µH Unshielded Molded Inductor 335mA 900mOhm Max Axial

10µH Unshielded Molded Inductor 335mA 900mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-36J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N5 0302CS-6N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details