API Delevan, Inc. Fixed Inductors 1537-32J

Description
6.8µH Unshielded Molded Inductor 450mA 500mOhm Max Axial
Request a Quote Datasheet
Description
6.8µH Unshielded Molded Inductor 450mA 500mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-32J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-32J-ND
Fixed Inductors 1537-32J-ND
6.8µH Unshielded Molded Inductor 450mA 500mOhm Max Axial

6.8µH Unshielded Molded Inductor 450mA 500mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-32J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
250MHz Inductor and Choke - 71-0402CS-3N6XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details