API Delevan, Inc. Fixed Inductors 1537-30G

Description
5.6µH Unshielded Molded Inductor 565mA 320mOhm Max Axial
Request a Quote Datasheet
Description
5.6µH Unshielded Molded Inductor 565mA 320mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-30G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-30G-ND
Fixed Inductors 1537-30G-ND
5.6µH Unshielded Molded Inductor 565mA 320mOhm Max Axial

5.6µH Unshielded Molded Inductor 565mA 320mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-30G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201AF (0603) Ferrite Chip Inductors - 0201AF-680 0201AF-680XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details