API Delevan, Inc. Fixed Inductors 1537-28J

Description
4.7µH Unshielded Molded Inductor 294mA 2.6Ohm Max Axial
Request a Quote Datasheet
Description
4.7µH Unshielded Molded Inductor 294mA 2.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-28J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-28J-ND
Fixed Inductors 1537-28J-ND
4.7µH Unshielded Molded Inductor 294mA 2.6Ohm Max Axial

4.7µH Unshielded Molded Inductor 294mA 2.6Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-28J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Common Mode Chokes - 1849174 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details