API Delevan, Inc. Fixed Inductors 1537-22H

Description
2.7µH Unshielded Molded Inductor 430mA 1.2Ohm Max Axial
Request a Quote Datasheet
Description
2.7µH Unshielded Molded Inductor 430mA 1.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-22H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-22H-ND
Fixed Inductors 1537-22H-ND
2.7µH Unshielded Molded Inductor 430mA 1.2Ohm Max Axial

2.7µH Unshielded Molded Inductor 430mA 1.2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-22H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3158-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers