API Delevan, Inc. Fixed Inductors 1537-18K

Description
1.8µH Unshielded Inductor 590mA 650mOhm Max Axial
Request a Quote Datasheet
Description
1.8µH Unshielded Inductor 590mA 650mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1090-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1090-1-ND
Fixed Inductors 1134-1090-1-ND
1.8µH Unshielded Inductor 590mA 650mOhm Max Axial

1.8µH Unshielded Inductor 590mA 650mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1090-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1090-2-ND
Fixed Inductors 1134-1090-2-ND
1.8µH Unshielded Inductor 590mA 650mOhm Max Axial

1.8µH Unshielded Inductor 590mA 650mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1090-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Common Mode Chokes - 1857562 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details