API Delevan, Inc. Fixed Inductors 1537-18J

Description
1.8µH Unshielded Molded Inductor 590mA 650mOhm Max Axial
Request a Quote Datasheet
Description
1.8µH Unshielded Molded Inductor 590mA 650mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-18J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-18J-ND
Fixed Inductors 1537-18J-ND
1.8µH Unshielded Molded Inductor 590mA 650mOhm Max Axial

1.8µH Unshielded Molded Inductor 590mA 650mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-18J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details