API Delevan, Inc. Fixed Inductors 1537-12K

Description
1µH Unshielded Inductor 880mA 290mOhm Max Axial
Request a Quote Datasheet
Description
1µH Unshielded Inductor 880mA 290mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1088-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1088-2-ND
Fixed Inductors 1134-1088-2-ND
1µH Unshielded Inductor 880mA 290mOhm Max Axial

1µH Unshielded Inductor 880mA 290mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1088-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1088-1-ND
Fixed Inductors 1134-1088-1-ND
1µH Unshielded Inductor 880mA 290mOhm Max Axial

1µH Unshielded Inductor 880mA 290mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1088-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Power Inductors - 1-2176785-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers