API Delevan, Inc. Fixed Inductors 1537-12J

Description
1µH Unshielded Molded Inductor 880mA 290mOhm Max Axial
Request a Quote Datasheet
Description
1µH Unshielded Molded Inductor 880mA 290mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-12J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-12J-ND
Fixed Inductors 1537-12J-ND
1µH Unshielded Molded Inductor 880mA 290mOhm Max Axial

1µH Unshielded Molded Inductor 880mA 290mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-12J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Surface Mount Inductors - 1857960 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Standards and Certifications RoHS
View Details