API Delevan, Inc. Fixed Inductors 1537-12F

Description
1µH Unshielded Molded Inductor 880mA 290mOhm Max Axial
Request a Quote Datasheet
Description
1µH Unshielded Molded Inductor 880mA 290mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-12F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-12F-ND
Fixed Inductors 1537-12F-ND
1µH Unshielded Molded Inductor 880mA 290mOhm Max Axial

1µH Unshielded Molded Inductor 880mA 290mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-12F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details