API Delevan, Inc. Fixed Inductors 1537-02K

Description
220nH Unshielded Molded Inductor 2.02A 55mOhm Max Axial
Request a Quote Datasheet
Description
220nH Unshielded Molded Inductor 2.02A 55mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-02K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-02K-ND
Fixed Inductors 1537-02K-ND
220nH Unshielded Molded Inductor 2.02A 55mOhm Max Axial

220nH Unshielded Molded Inductor 2.02A 55mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-02K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Compensated High Inductance Choke, 3-phase - DKLP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 to 50000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details