API Delevan, Inc. Fixed Inductors 1537-00J

Description
150nH Unshielded Molded Inductor 2.74A 30mOhm Max Axial
Request a Quote Datasheet
Description
150nH Unshielded Molded Inductor 2.74A 30mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-00J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-00J-ND
Fixed Inductors 1537-00J-ND
150nH Unshielded Molded Inductor 2.74A 30mOhm Max Axial

150nH Unshielded Molded Inductor 2.74A 30mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-00J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1620210 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-24N 026011C-24NXJRW , 026011C-24NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers