API Delevan, Inc. Fixed Inductors 1331R-822K

Description
8.2µH Shielded Inductor 111mA 3.6Ohm Max 2-SMD
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 111mA 3.6Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-822K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-822K-ND
Fixed Inductors 1331R-822K-ND
8.2µH Shielded Inductor 111mA 3.6Ohm Max 2-SMD

8.2µH Shielded Inductor 111mA 3.6Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-822K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 8120701P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 450 milliamps
Standards and Certifications RoHS
View Details
4 suppliers
Leaded Inductors - 1048430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N9 0201DS-3N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details