API Delevan, Inc. Fixed Inductors 1331R-822J

Description
8.2µH Shielded Inductor 111mA 3.6Ohm Max 2-SMD
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 111mA 3.6Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-822J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-822J-ND
Fixed Inductors 1331R-822J-ND
8.2µH Shielded Inductor 111mA 3.6Ohm Max 2-SMD

8.2µH Shielded Inductor 111mA 3.6Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-822J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176797-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details