API Delevan, Inc. Fixed Inductors 1331R-822H

Description
8.2µH Shielded Inductor 111mA 3.6Ohm Max 2-SMD
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 111mA 3.6Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-822H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-822H-ND
Fixed Inductors 1331R-822H-ND
8.2µH Shielded Inductor 111mA 3.6Ohm Max 2-SMD

8.2µH Shielded Inductor 111mA 3.6Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-822H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520561KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2126014 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 15
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details