API Delevan, Inc. Fixed Inductors 1331R-472H

Description
4.7µH Shielded Inductor 136mA 2.4Ohm Max 2-SMD
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 136mA 2.4Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-472H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-472H-ND
Fixed Inductors 1331R-472H-ND
4.7µH Shielded Inductor 136mA 2.4Ohm Max 2-SMD

4.7µH Shielded Inductor 136mA 2.4Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-472H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-J332SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details