API Delevan, Inc. Fixed Inductors 1331R-394H

Description
390µH Shielded Inductor 46mA 21Ohm Max 2-SMD
Request a Quote Datasheet
Description
390µH Shielded Inductor 46mA 21Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-394H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-394H-ND
Fixed Inductors 1331R-394H-ND
390µH Shielded Inductor 46mA 21Ohm Max 2-SMD

390µH Shielded Inductor 46mA 21Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-394H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMD 10uH 3.3A Inductor and Choke - 71-3631B100ML - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details