API Delevan, Inc. Fixed Inductors 1331R-271K

Description
270nH Shielded Inductor 530mA 160mOhm Max 2-SMD
Request a Quote Datasheet
Description
270nH Shielded Inductor 530mA 160mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-271K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-271K-ND
Fixed Inductors 1331R-271K-ND
270nH Shielded Inductor 530mA 160mOhm Max 2-SMD

270nH Shielded Inductor 530mA 160mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-271K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC04E065TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 101
View Details