API Delevan, Inc. Fixed Inductors 1331R-222H

Description
2.2µH Shielded Inductor 202mA 1.1Ohm Max 2-SMD
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 202mA 1.1Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-222H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-222H-ND
Fixed Inductors 1331R-222H-ND
2.2µH Shielded Inductor 202mA 1.1Ohm Max 2-SMD

2.2µH Shielded Inductor 202mA 1.1Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-222H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-5 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N0 0402CS-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details